Vishay Intertechnology, Inc. RES 0.221 OHM 2W 1% WW AXIAL RWR80SR221FRB12

Description
RES 0.221ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.221ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.221 OHM 2W 1% WW AXIAL - RWR80SR221FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.221 OHM 2W 1% WW AXIAL
RWR80SR221FRB12
RES 0.221 OHM 2W 1% WW AXIAL RWR80SR221FRB12
RES 0.221ohm 2W 1% WW AXIAL

RES 0.221ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR221FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR221FRB12
Wirewound Resistors 3110-RWR80SR221FRB12
EGS-3-80 .221 1% RWR80SR221FR B12

EGS-3-80 .221 1% RWR80SR221FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR221FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR221FRB12-ND
Through Hole Resistors RWR80SR221FRB12-ND
221 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR221FRB12 3110-RWR80SR221FRB12 RWR80SR221FRB12-ND
Product Name RES 0.221 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2210 ohms 0.2210 ohms 0.2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details