Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR174FRBSL

Description
174 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
174 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR174FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR174FRBSL-ND
Through Hole Resistors RWR80SR174FRBSL-ND
174 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

174 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.174 OHM 2W 1% WW AXIAL - RWR80SR174FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.174 OHM 2W 1% WW AXIAL
RWR80SR174FRBSL
RES 0.174 OHM 2W 1% WW AXIAL RWR80SR174FRBSL
RES 0.174ohm 2W 1% WW AXIAL

RES 0.174ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR174FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR174FRBSL
Wirewound Resistors 3110-RWR80SR174FRBSL
EGS-3-80 .174 1% RWR80SR174FR BSL

EGS-3-80 .174 1% RWR80SR174FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR174FRBSL-ND RWR80SR174FRBSL 3110-RWR80SR174FRBSL
Product Name Through Hole Resistors RES 0.174 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1740 ohms 0.1740 ohms 0.1740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630024-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details