Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR127FSB12

Description
EGS-3-80 .127 1% RWR80SR127FS B12
Request a Quote Datasheet
Description
EGS-3-80 .127 1% RWR80SR127FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR127FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR127FSB12
Wirewound Resistors 3110-RWR80SR127FSB12
EGS-3-80 .127 1% RWR80SR127FS B12

EGS-3-80 .127 1% RWR80SR127FS B12

Supplier's Site Datasheet
RES 0.127 OHM 2W 1% WW AXIAL - RWR80SR127FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.127 OHM 2W 1% WW AXIAL
RWR80SR127FSB12
RES 0.127 OHM 2W 1% WW AXIAL RWR80SR127FSB12
RES 0.127ohm 2W 1% WW AXIAL

RES 0.127ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR127FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR127FSB12-ND
Through Hole Resistors RWR80SR127FSB12-ND
127 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

127 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR127FSB12 RWR80SR127FSB12 RWR80SR127FSB12-ND
Product Name Wirewound Resistors RES 0.127 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1270 ohms 0.1270 ohms 0.1270 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1010KJL - 812455-C1010KJL - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details