Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR210FRS73

Description
EGS-3-80 .21 1% RWR80SR210FR S73
Request a Quote Datasheet
Description
EGS-3-80 .21 1% RWR80SR210FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR210FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR210FRS73
Wirewound Resistors 3110-RWR80SR210FRS73
EGS-3-80 .21 1% RWR80SR210FR S73

EGS-3-80 .21 1% RWR80SR210FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR210FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR210FRS73-ND
Through Hole Resistors RWR80SR210FRS73-ND
210 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

210 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.21 OHM 2W 1% WW AXIAL - RWR80SR210FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.21 OHM 2W 1% WW AXIAL
RWR80SR210FRS73
RES 0.21 OHM 2W 1% WW AXIAL RWR80SR210FRS73
RES 0.21ohm 2W 1% WW AXIAL

RES 0.21ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR210FRS73 RWR80SR210FRS73-ND RWR80SR210FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.21 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2100 ohms 0.2100 ohms 0.2100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers