Vishay Intertechnology, Inc. RES 942 OHM 2W 0.5% WW AXIAL RWR80S9420DRRSL

Description
RES 942ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 942ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 942 OHM 2W 0.5% WW AXIAL - RWR80S9420DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 942 OHM 2W 0.5% WW AXIAL
RWR80S9420DRRSL
RES 942 OHM 2W 0.5% WW AXIAL RWR80S9420DRRSL
RES 942ohm 2W 0.5% WW AXIAL

RES 942ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S9420DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S9420DRRSL-ND
Through Hole Resistors RWR80S9420DRRSL-ND
942 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

942 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S9420DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S9420DRRSL
Wirewound Resistors 3110-RWR80S9420DRRSL
EGS-3-80 942 .5% RWR80S9420DR RSL

EGS-3-80 942 .5% RWR80S9420DR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S9420DRRSL RWR80S9420DRRSL-ND 3110-RWR80S9420DRRSL
Product Name RES 942 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 942 ohms 942 ohms 942 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1625966-4 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 3.9 ohms
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details