Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR100DRBSL

Description
EGS-3-80 .1 .5% RWR80SR100DR BSL
Request a Quote Datasheet
Description
EGS-3-80 .1 .5% RWR80SR100DR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR100DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR100DRBSL
Wirewound Resistors 3110-RWR80SR100DRBSL
EGS-3-80 .1 .5% RWR80SR100DR BSL

EGS-3-80 .1 .5% RWR80SR100DR BSL

Supplier's Site Datasheet
RES 0.1 OHM 2W 0.5% WW AXIAL - RWR80SR100DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 2W 0.5% WW AXIAL
RWR80SR100DRBSL
RES 0.1 OHM 2W 0.5% WW AXIAL RWR80SR100DRBSL
RES 0.1ohm 2W 0.5% WW AXIAL

RES 0.1ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR100DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR100DRBSL-ND
Through Hole Resistors RWR80SR100DRBSL-ND
100 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR100DRBSL RWR80SR100DRBSL RWR80SR100DRBSL-ND
Product Name Wirewound Resistors RES 0.1 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details