Vishay Intertechnology, Inc. RES 0.11 OHM 2W 1% WW AXIAL RWR80SR110FRS73

Description
RES 0.11ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.11ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.11 OHM 2W 1% WW AXIAL - RWR80SR110FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.11 OHM 2W 1% WW AXIAL
RWR80SR110FRS73
RES 0.11 OHM 2W 1% WW AXIAL RWR80SR110FRS73
RES 0.11ohm 2W 1% WW AXIAL

RES 0.11ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR110FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR110FRS73-ND
Through Hole Resistors RWR80SR110FRS73-ND
110 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR110FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR110FRS73
Wirewound Resistors 3110-RWR80SR110FRS73
EGS-3-80 .11 1% RWR80SR110FR S73

EGS-3-80 .11 1% RWR80SR110FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR110FRS73 RWR80SR110FRS73-ND 3110-RWR80SR110FRS73
Product Name RES 0.11 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1100 ohms 0.1100 ohms 0.1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers