Vishay Intertechnology, Inc. Through Hole Resistors RWR80S96R5DRRSL

Description
96.5 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
96.5 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S96R5DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S96R5DRRSL-ND
Through Hole Resistors RWR80S96R5DRRSL-ND
96.5 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

96.5 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 96.5 OHM 2W 0.5% WW AXIAL - RWR80S96R5DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96.5 OHM 2W 0.5% WW AXIAL
RWR80S96R5DRRSL
RES 96.5 OHM 2W 0.5% WW AXIAL RWR80S96R5DRRSL
RES 96.5ohm 2W 0.5% WW AXIAL

RES 96.5ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S96R5DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S96R5DRRSL
Wirewound Resistors 3110-RWR80S96R5DRRSL
EGS-3-80 96.5 .5% RWR80S96R5DR RSL

EGS-3-80 96.5 .5% RWR80S96R5DR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S96R5DRRSL-ND RWR80S96R5DRRSL 3110-RWR80S96R5DRRSL
Product Name Through Hole Resistors RES 96.5 OHM 2W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 96.5 ohms 96.5 ohms 96.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 2123562 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details