Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR200FPS73

Description
EGS-3-80 .2 1% RWR80SR200FP S73
Request a Quote Datasheet
Description
EGS-3-80 .2 1% RWR80SR200FP S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR200FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR200FPS73
Wirewound Resistors 3110-RWR80SR200FPS73
EGS-3-80 .2 1% RWR80SR200FP S73

EGS-3-80 .2 1% RWR80SR200FP S73

Supplier's Site Datasheet
RES 0.2 OHM 2W 1% WW AXIAL - RWR80SR200FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 2W 1% WW AXIAL
RWR80SR200FPS73
RES 0.2 OHM 2W 1% WW AXIAL RWR80SR200FPS73
RES 0.2ohm 2W 1% WW AXIAL

RES 0.2ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR200FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR200FPS73-ND
Through Hole Resistors RWR80SR200FPS73-ND
200 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR200FPS73 RWR80SR200FPS73 RWR80SR200FPS73-ND
Product Name Wirewound Resistors RES 0.2 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details