EGS-3-80 8.25 1% RWR80S8R25FR S73
8.25 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Res Wirewound 8.25 Ohm 1% 2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80S8R25FRS73 | RWR80S8R25FRS73-ND | RWR80S8R25FRS73 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Res Wirewound 8.25 Ohm 1% 2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R |
| Category / Application | Industrial | General Use | |
| Resistance Range | 8.25 ohms | 8.25 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 to 0.0100 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound | Wirewound |