Vishay Intertechnology, Inc. Wirewound Resistors RWR80S88R7FRS73

Description
EGS-3-80 88.7 1% RWR80S88R7FR S73
Request a Quote Datasheet
Description
EGS-3-80 88.7 1% RWR80S88R7FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S88R7FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S88R7FRS73
Wirewound Resistors 3110-RWR80S88R7FRS73
EGS-3-80 88.7 1% RWR80S88R7FR S73

EGS-3-80 88.7 1% RWR80S88R7FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S88R7FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S88R7FRS73-ND
Through Hole Resistors RWR80S88R7FRS73-ND
88.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

88.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 88.7 OHM 2W 1% WW AXIAL - RWR80S88R7FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 2W 1% WW AXIAL
RWR80S88R7FRS73
RES 88.7 OHM 2W 1% WW AXIAL RWR80S88R7FRS73
RES 88.7ohm 2W 1% WW AXIAL

RES 88.7ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S88R7FRS73 RWR80S88R7FRS73-ND RWR80S88R7FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 88.7 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 88.7 ohms 88.7 ohms 88.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers