Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR200FSBSL

Description
200 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
200 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR200FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR200FSBSL-ND
Through Hole Resistors RWR80SR200FSBSL-ND
200 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.2 OHM 2W 1% WW AXIAL - RWR80SR200FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 2W 1% WW AXIAL
RWR80SR200FSBSL
RES 0.2 OHM 2W 1% WW AXIAL RWR80SR200FSBSL
RES 0.2ohm 2W 1% WW AXIAL

RES 0.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR200FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR200FSBSL
Wirewound Resistors 3110-RWR80SR200FSBSL
EGS-3-80 .2 1% RWR80SR200FS BSL

EGS-3-80 .2 1% RWR80SR200FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR200FSBSL-ND RWR80SR200FSBSL 3110-RWR80SR200FSBSL
Product Name Through Hole Resistors RES 0.2 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A62RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details