Vishay Intertechnology, Inc. RES 988 OHM 2W 0.1% WW AXIAL RWR80S9880BSB12

Description
RES 988ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 988ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 988 OHM 2W 0.1% WW AXIAL - RWR80S9880BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 988 OHM 2W 0.1% WW AXIAL
RWR80S9880BSB12
RES 988 OHM 2W 0.1% WW AXIAL RWR80S9880BSB12
RES 988ohm 2W 0.1% WW AXIAL

RES 988ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S9880BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S9880BSB12-ND
Through Hole Resistors RWR80S9880BSB12-ND
988 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

988 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S9880BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S9880BSB12
Wirewound Resistors 3110-RWR80S9880BSB12
EGS-3-80 988 .1% RWR80S9880BS B12

EGS-3-80 988 .1% RWR80S9880BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S9880BSB12 RWR80S9880BSB12-ND 3110-RWR80S9880BSB12
Product Name RES 988 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 988 ohms 988 ohms 988 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details