Vishay Intertechnology, Inc. RES 8 OHM 2W 1% WW AXIAL RWR80S8R00FSB12

Description
RES 8ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8 OHM 2W 1% WW AXIAL - RWR80S8R00FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8 OHM 2W 1% WW AXIAL
RWR80S8R00FSB12
RES 8 OHM 2W 1% WW AXIAL RWR80S8R00FSB12
RES 8ohm 2W 1% WW AXIAL

RES 8ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S8R00FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8R00FSB12
Wirewound Resistors 3110-RWR80S8R00FSB12
EGS-3-80 8 1% RWR80S8R00FS B12

EGS-3-80 8 1% RWR80S8R00FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S8R00FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8R00FSB12-ND
Through Hole Resistors RWR80S8R00FSB12-ND
8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S8R00FSB12 3110-RWR80S8R00FSB12 RWR80S8R00FSB12-ND
Product Name RES 8 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8 ohms 8 ohms 8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details