100 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-3-80 .1 1% RWR80SR100FS B12
RES 0.1ohm 2W 1% WW AXIAL
RES 0.1 OHM 2W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-RWR80SR100FSB12-ND | 3110-RWR80SR100FSB12 | RWR80SR100FSB12 | RWR80SR100FSB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 0.1 OHM 2W 1% WW AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | |||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole; Axial Leads | |
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 1.00E8 ohms |