Vishay Intertechnology, Inc. RES 90.9 OHM 2W 1% WW AXIAL RWR80S90R9FSBSL

Description
RES 90.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 2W 1% WW AXIAL - RWR80S90R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 2W 1% WW AXIAL
RWR80S90R9FSBSL
RES 90.9 OHM 2W 1% WW AXIAL RWR80S90R9FSBSL
RES 90.9ohm 2W 1% WW AXIAL

RES 90.9ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S90R9FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S90R9FSBSL
Wirewound Resistors 3110-RWR80S90R9FSBSL
EGS-3-80 90.9 1% RWR80S90R9FS BSL

EGS-3-80 90.9 1% RWR80S90R9FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S90R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S90R9FSBSL-ND
Through Hole Resistors RWR80S90R9FSBSL-ND
90.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

90.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S90R9FSBSL 3110-RWR80S90R9FSBSL RWR80S90R9FSBSL-ND
Product Name RES 90.9 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers