Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR162FRS73

Description
EGS-3-80 .162 1% RWR80SR162FR S73
Request a Quote Datasheet
Description
EGS-3-80 .162 1% RWR80SR162FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR162FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR162FRS73
Wirewound Resistors 3110-RWR80SR162FRS73
EGS-3-80 .162 1% RWR80SR162FR S73

EGS-3-80 .162 1% RWR80SR162FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR162FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR162FRS73-ND
Through Hole Resistors RWR80SR162FRS73-ND
162 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

162 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.162 OHM 2W 1% WW AXIAL - RWR80SR162FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.162 OHM 2W 1% WW AXIAL
RWR80SR162FRS73
RES 0.162 OHM 2W 1% WW AXIAL RWR80SR162FRS73
RES 0.162ohm 2W 1% WW AXIAL

RES 0.162ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR162FRS73 RWR80SR162FRS73-ND RWR80SR162FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.162 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1620 ohms 0.1620 ohms 0.1620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers