Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR178FRBSL

Description
178 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
178 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR178FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR178FRBSL-ND
Through Hole Resistors RWR80SR178FRBSL-ND
178 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR178FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR178FRBSL
Wirewound Resistors 3110-RWR80SR178FRBSL
EGS-3-80 .178 1% RWR80SR178FR BSL

EGS-3-80 .178 1% RWR80SR178FR BSL

Supplier's Site Datasheet
RES 0.178 OHM 2W 1% WW AXIAL - RWR80SR178FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.178 OHM 2W 1% WW AXIAL
RWR80SR178FRBSL
RES 0.178 OHM 2W 1% WW AXIAL RWR80SR178FRBSL
RES 0.178ohm 2W 1% WW AXIAL

RES 0.178ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR178FRBSL-ND 3110-RWR80SR178FRBSL RWR80SR178FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.178 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1780 ohms 0.1780 ohms 0.1780 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers