Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR221DRB12

Description
221 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
221 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR221DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR221DRB12-ND
Through Hole Resistors RWR80SR221DRB12-ND
221 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR221DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR221DRB12
Wirewound Resistors 3110-RWR80SR221DRB12
EGS-3-80 .221 .5% RWR80SR221DR B12

EGS-3-80 .221 .5% RWR80SR221DR B12

Supplier's Site Datasheet
RES 0.221 OHM 2W 0.5% WW AXIAL - RWR80SR221DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.221 OHM 2W 0.5% WW AXIAL
RWR80SR221DRB12
RES 0.221 OHM 2W 0.5% WW AXIAL RWR80SR221DRB12
RES 0.221ohm 2W 0.5% WW AXIAL

RES 0.221ohm 2W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR221DRB12-ND 3110-RWR80SR221DRB12 RWR80SR221DRB12
Product Name Through Hole Resistors Wirewound Resistors RES 0.221 OHM 2W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2210 ohms 0.2210 ohms 0.2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details