Vishay Intertechnology, Inc. Through Hole Resistors RWR80S8R25FSRSL

Description
8.25 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8.25 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S8R25FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8R25FSRSL-ND
Through Hole Resistors RWR80S8R25FSRSL-ND
8.25 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.25 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.25 OHM 2W 1% WW AXIAL - RWR80S8R25FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 2W 1% WW AXIAL
RWR80S8R25FSRSL
RES 8.25 OHM 2W 1% WW AXIAL RWR80S8R25FSRSL
RES 8.25ohm 2W 1% WW AXIAL

RES 8.25ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S8R25FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8R25FSRSL
Wirewound Resistors 3110-RWR80S8R25FSRSL
EGS-3-80 8.25 1% RWR80S8R25FS RSL

EGS-3-80 8.25 1% RWR80S8R25FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S8R25FSRSL-ND RWR80S8R25FSRSL 3110-RWR80S8R25FSRSL
Product Name Through Hole Resistors RES 8.25 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.25 ohms 8.25 ohms 8.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers