Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR130FRB12

Description
130 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
130 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR130FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR130FRB12-ND
Through Hole Resistors RWR80SR130FRB12-ND
130 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.13 OHM 2W 1% WW AXIAL - RWR80SR130FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 2W 1% WW AXIAL
RWR80SR130FRB12
RES 0.13 OHM 2W 1% WW AXIAL RWR80SR130FRB12
RES 0.13ohm 2W 1% WW AXIAL

RES 0.13ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR130FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR130FRB12
Wirewound Resistors 3110-RWR80SR130FRB12
EGS-3-80 .13 1% RWR80SR130FR B12

EGS-3-80 .13 1% RWR80SR130FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR130FRB12-ND RWR80SR130FRB12 3110-RWR80SR130FRB12
Product Name Through Hole Resistors RES 0.13 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details