Vishay Intertechnology, Inc. RES 0.147 OHM 2W 1% WW AXIAL RWR80SR147FRBSL

Description
RES 0.147ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.147ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.147 OHM 2W 1% WW AXIAL - RWR80SR147FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.147 OHM 2W 1% WW AXIAL
RWR80SR147FRBSL
RES 0.147 OHM 2W 1% WW AXIAL RWR80SR147FRBSL
RES 0.147ohm 2W 1% WW AXIAL

RES 0.147ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR147FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR147FRBSL-ND
Through Hole Resistors RWR80SR147FRBSL-ND
147 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

147 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR147FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR147FRBSL
Wirewound Resistors 3110-RWR80SR147FRBSL
EGS-3-80 .147 1% RWR80SR147FR BSL

EGS-3-80 .147 1% RWR80SR147FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR147FRBSL RWR80SR147FRBSL-ND 3110-RWR80SR147FRBSL
Product Name RES 0.147 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1470 ohms 0.1470 ohms 0.1470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers