Vishay Intertechnology, Inc. Through Hole Resistors RWR80S9R09FSBSL

Description
9.09 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
9.09 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S9R09FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S9R09FSBSL-ND
Through Hole Resistors RWR80S9R09FSBSL-ND
9.09 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.09 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S9R09FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S9R09FSBSL
Wirewound Resistors 3110-RWR80S9R09FSBSL
EGS-3-80 9.09 1% RWR80S9R09FS BSL

EGS-3-80 9.09 1% RWR80S9R09FS BSL

Supplier's Site Datasheet
RES 9.09 OHM 2W 1% WW AXIAL - RWR80S9R09FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 2W 1% WW AXIAL
RWR80S9R09FSBSL
RES 9.09 OHM 2W 1% WW AXIAL RWR80S9R09FSBSL
RES 9.09ohm 2W 1% WW AXIAL

RES 9.09ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S9R09FSBSL-ND 3110-RWR80S9R09FSBSL RWR80S9R09FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 9.09 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 9.09 ohms 9.09 ohms 9.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 2176079-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers