DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2500 2550 2600 2650 2700 2750 2790 2800 2810 2820 2830 2840 2841 2842 2843 2844 2845 2846 2847 2848 2849 2850 2851 2852 2853 2860 2870 2880 2890 2900 2910 2950 3000 3050 3100 3150 3200 3235
Product Name Notes
6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.04 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.04 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.19 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.34 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.65 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.73 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.81 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.81 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.81 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.9 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.98 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.98 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.98 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
68.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
69 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
69 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
69.8 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
69.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
690 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
698 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
698 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
7.06 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
7.15 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
7.15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
7.32 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
7.43 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
7.5 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
7.5 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
7.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
7.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
7.68 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
7.68 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
7.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
70 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
70 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
70.6 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
70.6 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
700 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
706 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
706 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
71.5 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
71.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
715 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
715 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
72.3 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
723 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
73 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
73.2 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
73.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
732 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
732 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
74.1 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
74.1 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
741 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
75 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
75 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
75 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
75.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
75.9 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
75.9 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
750 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
750 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
759 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
76.8 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
76.8 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
76.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
768 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
768 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
77.7 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
777 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
78.7 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
78.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
787 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
787 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
79.6 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
79.6 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
796 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
796 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
80 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
80.6 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
80.6 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
80.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
800 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
800 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
806 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
806 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
806 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
81.6 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
81.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
816 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
82 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
82.5 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
82.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
820 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
825 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
825 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
83.3 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
83.3 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
834 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
835 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
84.5 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
84.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
845 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
845 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
85.6 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
850 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
856 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
86.6 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
86.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
866 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
866 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
87.6 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
876 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
88.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
88.7 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
88.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
887 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
887 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

<< Prev Next >>