Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR121FSS73

Description
EGS-3-80 .121 1% RWR80SR121FS S73
Request a Quote Datasheet
Description
EGS-3-80 .121 1% RWR80SR121FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR121FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR121FSS73
Wirewound Resistors 3110-RWR80SR121FSS73
EGS-3-80 .121 1% RWR80SR121FS S73

EGS-3-80 .121 1% RWR80SR121FS S73

Supplier's Site Datasheet
RES 0.121 OHM 2W 1% WW AXIAL - RWR80SR121FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.121 OHM 2W 1% WW AXIAL
RWR80SR121FSS73
RES 0.121 OHM 2W 1% WW AXIAL RWR80SR121FSS73
RES 0.121ohm 2W 1% WW AXIAL

RES 0.121ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR121FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR121FSS73-ND
Through Hole Resistors RWR80SR121FSS73-ND
121 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR121FSS73 RWR80SR121FSS73 RWR80SR121FSS73-ND
Product Name Wirewound Resistors RES 0.121 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1210 ohms 0.1210 ohms 0.1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 5-1676966-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details