Vishay Intertechnology, Inc. RES 90.9 OHM 2W 1% WW AXIAL RWR80S90R9FRB12

Description
RES 90.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 2W 1% WW AXIAL - RWR80S90R9FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 2W 1% WW AXIAL
RWR80S90R9FRB12
RES 90.9 OHM 2W 1% WW AXIAL RWR80S90R9FRB12
RES 90.9ohm 2W 1% WW AXIAL

RES 90.9ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S90R9FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S90R9FRB12-ND
Through Hole Resistors RWR80S90R9FRB12-ND
90.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

90.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S90R9FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S90R9FRB12
Wirewound Resistors 3110-RWR80S90R9FRB12
EGS-3-80 90.9 1% RWR80S90R9FR B12

EGS-3-80 90.9 1% RWR80S90R9FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S90R9FRB12 RWR80S90R9FRB12-ND 3110-RWR80S90R9FRB12
Product Name RES 90.9 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers