Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR169FRB12

Description
EGS-3-80 .169 1% RWR80SR169FR B12
Request a Quote Datasheet
Description
EGS-3-80 .169 1% RWR80SR169FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR169FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR169FRB12
Wirewound Resistors 3110-RWR80SR169FRB12
EGS-3-80 .169 1% RWR80SR169FR B12

EGS-3-80 .169 1% RWR80SR169FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR169FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR169FRB12-ND
Through Hole Resistors RWR80SR169FRB12-ND
169 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

169 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.169 OHM 2W 1% WW AXIAL - RWR80SR169FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.169 OHM 2W 1% WW AXIAL
RWR80SR169FRB12
RES 0.169 OHM 2W 1% WW AXIAL RWR80SR169FRB12
RES 0.169ohm 2W 1% WW AXIAL

RES 0.169ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR169FRB12 RWR80SR169FRB12-ND RWR80SR169FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.169 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1690 ohms 0.1690 ohms 0.1690 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers