RES 0.162ohm 2W 1% WW AXIAL
EGS-3-80 .162 1% RWR80SR162FR BSL
162 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR80SR162FRBSL | 3110-RWR80SR162FRBSL | RWR80SR162FRBSL-ND |
| Product Name | RES 0.162 OHM 2W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 0.1620 ohms | 0.1620 ohms | 0.1620 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Category / Application | Industrial | General Use |