Vishay Intertechnology, Inc. RES 0.154 OHM 2W 1% WW AXIAL RWR80SR154FRBSL

Description
RES 0.154ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.154ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.154 OHM 2W 1% WW AXIAL - RWR80SR154FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.154 OHM 2W 1% WW AXIAL
RWR80SR154FRBSL
RES 0.154 OHM 2W 1% WW AXIAL RWR80SR154FRBSL
RES 0.154ohm 2W 1% WW AXIAL

RES 0.154ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR154FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR154FRBSL
Wirewound Resistors 3110-RWR80SR154FRBSL
EGS-3-80 .154 1% RWR80SR154FR BSL

EGS-3-80 .154 1% RWR80SR154FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR154FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR154FRBSL-ND
Through Hole Resistors RWR80SR154FRBSL-ND
154 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

154 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR154FRBSL 3110-RWR80SR154FRBSL RWR80SR154FRBSL-ND
Product Name RES 0.154 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1540 ohms 0.1540 ohms 0.1540 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 4-1623795-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details