Vishay Intertechnology, Inc. Wirewound Resistors RWR80S90R9FRS70

Description
EGS-3-80 90.9 1% RWR80S90R9FR S70
Request a Quote Datasheet
Description
EGS-3-80 90.9 1% RWR80S90R9FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S90R9FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S90R9FRS70
Wirewound Resistors 3110-RWR80S90R9FRS70
EGS-3-80 90.9 1% RWR80S90R9FR S70

EGS-3-80 90.9 1% RWR80S90R9FR S70

Supplier's Site Datasheet
RES 90.9 OHM 2W 1% WW AXIAL - RWR80S90R9FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 2W 1% WW AXIAL
RWR80S90R9FRS70
RES 90.9 OHM 2W 1% WW AXIAL RWR80S90R9FRS70
RES 90.9ohm 2W 1% WW AXIAL

RES 90.9ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S90R9FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S90R9FRS70-ND
Through Hole Resistors RWR80S90R9FRS70-ND
90.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

90.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S90R9FRS70 RWR80S90R9FRS70 RWR80S90R9FRS70-ND
Product Name Wirewound Resistors RES 90.9 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details