Vishay Intertechnology, Inc. RES 0.205 OHM 2W 0.5% WW AXIAL RWR80SR205DSB12

Description
RES 0.205ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.205ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.205 OHM 2W 0.5% WW AXIAL - RWR80SR205DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.205 OHM 2W 0.5% WW AXIAL
RWR80SR205DSB12
RES 0.205 OHM 2W 0.5% WW AXIAL RWR80SR205DSB12
RES 0.205ohm 2W 0.5% WW AXIAL

RES 0.205ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR205DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR205DSB12-ND
Through Hole Resistors RWR80SR205DSB12-ND
205 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

205 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR205DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR205DSB12
Wirewound Resistors 3110-RWR80SR205DSB12
EGS-3-80 .205 .5% RWR80SR205DS B12

EGS-3-80 .205 .5% RWR80SR205DS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR205DSB12 RWR80SR205DSB12-ND 3110-RWR80SR205DSB12
Product Name RES 0.205 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2050 ohms 0.2050 ohms 0.2050 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers