Vishay Intertechnology, Inc. Through Hole Resistors RWR80S9420DRBSL

Description
942 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
942 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S9420DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S9420DRBSL-ND
Through Hole Resistors RWR80S9420DRBSL-ND
942 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

942 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 942 OHM 2W 0.5% WW AXIAL - RWR80S9420DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 942 OHM 2W 0.5% WW AXIAL
RWR80S9420DRBSL
RES 942 OHM 2W 0.5% WW AXIAL RWR80S9420DRBSL
RES 942ohm 2W 0.5% WW AXIAL

RES 942ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S9420DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S9420DRBSL
Wirewound Resistors 3110-RWR80S9420DRBSL
EGS-3-80 942 .5% RWR80S9420DR BSL

EGS-3-80 942 .5% RWR80S9420DR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S9420DRBSL-ND RWR80S9420DRBSL 3110-RWR80S9420DRBSL
Product Name Through Hole Resistors RES 942 OHM 2W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 942 ohms 942 ohms 942 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details