Vishay Intertechnology, Inc. RES 93.1 OHM 2W 1% WW AXIAL RWR80S93R1FRS73

Description
RES 93.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 2W 1% WW AXIAL - RWR80S93R1FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 2W 1% WW AXIAL
RWR80S93R1FRS73
RES 93.1 OHM 2W 1% WW AXIAL RWR80S93R1FRS73
RES 93.1ohm 2W 1% WW AXIAL

RES 93.1ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S93R1FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S93R1FRS73
Wirewound Resistors 3110-RWR80S93R1FRS73
EGS-3-80 93.1 1% RWR80S93R1FR S73

EGS-3-80 93.1 1% RWR80S93R1FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S93R1FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S93R1FRS73-ND
Through Hole Resistors RWR80S93R1FRS73-ND
93.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

93.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S93R1FRS73 3110-RWR80S93R1FRS73 RWR80S93R1FRS73-ND
Product Name RES 93.1 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.1 ohms 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details