Vishay Intertechnology, Inc. RES 0.21 OHM 2W 1% WW AXIAL RWR80SR210FSB12

Description
RES 0.21ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.21ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.21 OHM 2W 1% WW AXIAL - RWR80SR210FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.21 OHM 2W 1% WW AXIAL
RWR80SR210FSB12
RES 0.21 OHM 2W 1% WW AXIAL RWR80SR210FSB12
RES 0.21ohm 2W 1% WW AXIAL

RES 0.21ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR210FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR210FSB12
Wirewound Resistors 3110-RWR80SR210FSB12
EGS-3-80 .21 1% RWR80SR210FS B12

EGS-3-80 .21 1% RWR80SR210FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR210FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR210FSB12-ND
Through Hole Resistors RWR80SR210FSB12-ND
210 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

210 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR210FSB12 3110-RWR80SR210FSB12 RWR80SR210FSB12-ND
Product Name RES 0.21 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2100 ohms 0.2100 ohms 0.2100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers