Vishay Intertechnology, Inc. Through Hole Resistors RWR80S9R76FSS73

Description
9.76 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
9.76 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S9R76FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S9R76FSS73-ND
Through Hole Resistors RWR80S9R76FSS73-ND
9.76 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.76 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 9.76 OHM 2W 1% WW AXIAL - RWR80S9R76FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 2W 1% WW AXIAL
RWR80S9R76FSS73
RES 9.76 OHM 2W 1% WW AXIAL RWR80S9R76FSS73
RES 9.76ohm 2W 1% WW AXIAL

RES 9.76ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S9R76FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S9R76FSS73
Wirewound Resistors 3110-RWR80S9R76FSS73
EGS-3-80 9.76 1% RWR80S9R76FS S73

EGS-3-80 9.76 1% RWR80S9R76FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S9R76FSS73-ND RWR80S9R76FSS73 3110-RWR80S9R76FSS73
Product Name Through Hole Resistors RES 9.76 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 9.76 ohms 9.76 ohms 9.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details