Vishay Intertechnology, Inc. Through Hole Resistors RWR80S9R53FRBSL

Description
9.53 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
9.53 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S9R53FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S9R53FRBSL-ND
Through Hole Resistors RWR80S9R53FRBSL-ND
9.53 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.53 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 9.53 OHM 2W 1% WW AXIAL - RWR80S9R53FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53 OHM 2W 1% WW AXIAL
RWR80S9R53FRBSL
RES 9.53 OHM 2W 1% WW AXIAL RWR80S9R53FRBSL
RES 9.53ohm 2W 1% WW AXIAL

RES 9.53ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S9R53FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S9R53FRBSL
Wirewound Resistors 3110-RWR80S9R53FRBSL
EGS-3-80 9.53 1% RWR80S9R53FR BSL

EGS-3-80 9.53 1% RWR80S9R53FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S9R53FRBSL-ND RWR80S9R53FRBSL 3110-RWR80S9R53FRBSL
Product Name Through Hole Resistors RES 9.53 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 9.53 ohms 9.53 ohms 9.53 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers