Vishay Intertechnology, Inc. RES 0.1 OHM 2W 0.5% WW AXIAL RWR80SR100DRS73

Description
RES 0.1ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 2W 0.5% WW AXIAL - RWR80SR100DRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 2W 0.5% WW AXIAL
RWR80SR100DRS73
RES 0.1 OHM 2W 0.5% WW AXIAL RWR80SR100DRS73
RES 0.1ohm 2W 0.5% WW AXIAL

RES 0.1ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR100DRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR100DRS73-ND
Through Hole Resistors RWR80SR100DRS73-ND
100 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR100DRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR100DRS73
Wirewound Resistors 3110-RWR80SR100DRS73
EGS-3-80 .1 .5% RWR80SR100DR S73

EGS-3-80 .1 .5% RWR80SR100DR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR100DRS73 RWR80SR100DRS73-ND 3110-RWR80SR100DRS73
Product Name RES 0.1 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details