Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR232FRB12

Description
EGS-3-80 .232 1% RWR80SR232FR B12
Request a Quote Datasheet
Description
EGS-3-80 .232 1% RWR80SR232FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR232FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR232FRB12
Wirewound Resistors 3110-RWR80SR232FRB12
EGS-3-80 .232 1% RWR80SR232FR B12

EGS-3-80 .232 1% RWR80SR232FR B12

Supplier's Site Datasheet
Through-Hole 2 W 0.232 ohm Resistor - 53-RWR80SR232FRB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2 W 0.232 ohm Resistor
53-RWR80SR232FRB12
Through-Hole 2 W 0.232 ohm Resistor 53-RWR80SR232FRB12
RESISTOR, WIRE WOUND, 2 W, 1 %, 650 ppm, 0.232 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RWR80SR232FRB12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2 W, 0.232 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2 W, 0.232 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR80SR232FRB12 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 2 W, 1 %, 650 ppm, 0.232 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RWR80SR232FRB12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2 W, 0.232 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2 W, 0.232 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR80SR232FRB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - RWR80SR232FRB12
793463-RWR80SR232FRB12
Through Hole Resistors - RWR80SR232FRB12 793463-RWR80SR232FRB12
Manufacturer: Vishay Dale Win Source Part Number: 793463-RWR80SR232FRB 12 Series: Military, MIL-PRF-39007, RWR80S Packaging: Bulk Operating Temperature Range: -55°C ~ 250°C Features: Military, Moisture Resistant Package: Axial Tolerance: ±1% Temperature Coefficient: ±650ppm/°C Failure Rate: R (0.01%) Power (Watts): 2W Resistance (Ohms): 0.232 Composition: Wirewound Number of Terminations: 2 Family Name: RWR Categories: Resistors Dimension: 0.094" Dia x 0.406" L (2.39mm x 10.31mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): T180R232FLF; RWR80SR232FRBSL ; RWR80SR232FRS73 ; RWR80SR232FRS74; Introduction Date: July 29, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 793463-RWR80SR232FRB12
Series: Military, MIL-PRF-39007, RWR80S
Packaging: Bulk
Operating Temperature Range: -55°C ~ 250°C
Features: Military, Moisture Resistant
Package: Axial
Tolerance: ±1%
Temperature Coefficient: ±650ppm/°C
Failure Rate: R (0.01%)
Power (Watts): 2W
Resistance (Ohms): 0.232
Composition: Wirewound
Number of Terminations: 2
Family Name: RWR
Categories: Resistors
Dimension: 0.094" Dia x 0.406" L (2.39mm x 10.31mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): T180R232FLF; RWR80SR232FRBSL ; RWR80SR232FRS73 ; RWR80SR232FRS74;
Introduction Date: July 29, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RES 0.232 OHM 2W 1% WW AXIAL - RWR80SR232FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.232 OHM 2W 1% WW AXIAL
RWR80SR232FRB12
RES 0.232 OHM 2W 1% WW AXIAL RWR80SR232FRB12
RES 0.232ohm 2W 1% WW AXIAL

RES 0.232ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR232FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR232FRB12-ND
Through Hole Resistors RWR80SR232FRB12-ND
232 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

232 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RWR80SR232FRB12 53-RWR80SR232FRB12 793463-RWR80SR232FRB12 RWR80SR232FRB12 RWR80SR232FRB12-ND
Product Name Wirewound Resistors Through-Hole 2 W 0.232 ohm Resistor Through Hole Resistors - RWR80SR232FRB12 RES 0.232 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2320 ohms 0.2320 ohms 0.2320 ohms 0.2320 ohms 0.2320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Temperature Coefficient 650 ±ppm/°C 650 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details