Vishay Intertechnology, Inc. RES 97.6 OHM 2W 1% WW AXIAL RWR80S97R6FSB12

Description
RES 97.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 97.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 2W 1% WW AXIAL - RWR80S97R6FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 2W 1% WW AXIAL
RWR80S97R6FSB12
RES 97.6 OHM 2W 1% WW AXIAL RWR80S97R6FSB12
RES 97.6ohm 2W 1% WW AXIAL

RES 97.6ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S97R6FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S97R6FSB12
Wirewound Resistors 3110-RWR80S97R6FSB12
EGS-3-80 97.6 1% RWR80S97R6FS B12

EGS-3-80 97.6 1% RWR80S97R6FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S97R6FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S97R6FSB12-ND
Through Hole Resistors RWR80S97R6FSB12-ND
97.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

97.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S97R6FSB12 3110-RWR80S97R6FSB12 RWR80S97R6FSB12-ND
Product Name RES 97.6 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97.6 ohms 97.6 ohms 97.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details