Vishay Intertechnology, Inc. Wirewound Resistors RWR80S9R09FRS73

Description
EGS-3-80 9.09 1% RWR80S9R09FR S73
Request a Quote Datasheet
Description
EGS-3-80 9.09 1% RWR80S9R09FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S9R09FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S9R09FRS73
Wirewound Resistors 3110-RWR80S9R09FRS73
EGS-3-80 9.09 1% RWR80S9R09FR S73

EGS-3-80 9.09 1% RWR80S9R09FR S73

Supplier's Site Datasheet
RES 9.09 OHM 2W 1% WW AXIAL - RWR80S9R09FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 2W 1% WW AXIAL
RWR80S9R09FRS73
RES 9.09 OHM 2W 1% WW AXIAL RWR80S9R09FRS73
RES 9.09ohm 2W 1% WW AXIAL

RES 9.09ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S9R09FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S9R09FRS73-ND
Through Hole Resistors RWR80S9R09FRS73-ND
9.09 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.09 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S9R09FRS73 RWR80S9R09FRS73 RWR80S9R09FRS73-ND
Product Name Wirewound Resistors RES 9.09 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 9.09 ohms 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers