Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR237FSBSL

Description
EGS-3-80 .237 1% RWR80SR237FS BSL
Request a Quote Datasheet
Description
EGS-3-80 .237 1% RWR80SR237FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR237FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR237FSBSL
Wirewound Resistors 3110-RWR80SR237FSBSL
EGS-3-80 .237 1% RWR80SR237FS BSL

EGS-3-80 .237 1% RWR80SR237FS BSL

Supplier's Site Datasheet
RES 0.237 OHM 2W 1% WW AXIAL - RWR80SR237FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.237 OHM 2W 1% WW AXIAL
RWR80SR237FSBSL
RES 0.237 OHM 2W 1% WW AXIAL RWR80SR237FSBSL
RES 0.237ohm 2W 1% WW AXIAL

RES 0.237ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR237FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR237FSBSL-ND
Through Hole Resistors RWR80SR237FSBSL-ND
237 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

237 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR237FSBSL RWR80SR237FSBSL RWR80SR237FSBSL-ND
Product Name Wirewound Resistors RES 0.237 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2370 ohms 0.2370 ohms 0.2370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details