Vishay Intertechnology, Inc. RES 0.113 OHM 2W 1% WW AXIAL RWR80SR113FSB12

Description
RES 0.113ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.113ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.113 OHM 2W 1% WW AXIAL - RWR80SR113FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.113 OHM 2W 1% WW AXIAL
RWR80SR113FSB12
RES 0.113 OHM 2W 1% WW AXIAL RWR80SR113FSB12
RES 0.113ohm 2W 1% WW AXIAL

RES 0.113ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR113FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR113FSB12-ND
Through Hole Resistors RWR80SR113FSB12-ND
113 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

113 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR113FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR113FSB12
Wirewound Resistors 3110-RWR80SR113FSB12
EGS-3-80 .113 1% RWR80SR113FS B12

EGS-3-80 .113 1% RWR80SR113FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR113FSB12 RWR80SR113FSB12-ND 3110-RWR80SR113FSB12
Product Name RES 0.113 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1130 ohms 0.1130 ohms 0.1130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details