Vishay Intertechnology, Inc. RES 0.205 OHM 2W 0.5% WW AXIAL RWR80SR205DSBSL

Description
RES 0.205ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.205ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.205 OHM 2W 0.5% WW AXIAL - RWR80SR205DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.205 OHM 2W 0.5% WW AXIAL
RWR80SR205DSBSL
RES 0.205 OHM 2W 0.5% WW AXIAL RWR80SR205DSBSL
RES 0.205ohm 2W 0.5% WW AXIAL

RES 0.205ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR205DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR205DSBSL
Wirewound Resistors 3110-RWR80SR205DSBSL
EGS-3-80 .205 .5% RWR80SR205DS BSL

EGS-3-80 .205 .5% RWR80SR205DS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR205DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR205DSBSL-ND
Through Hole Resistors RWR80SR205DSBSL-ND
205 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

205 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR205DSBSL 3110-RWR80SR205DSBSL RWR80SR205DSBSL-ND
Product Name RES 0.205 OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2050 ohms 0.2050 ohms 0.2050 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details