Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR187FRBSL

Description
187 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
187 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR187FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR187FRBSL-ND
Through Hole Resistors RWR80SR187FRBSL-ND
187 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

187 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR187FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR187FRBSL
Wirewound Resistors 3110-RWR80SR187FRBSL
EGS-3-80 .187 1% RWR80SR187FR BSL

EGS-3-80 .187 1% RWR80SR187FR BSL

Supplier's Site Datasheet
RES 0.187 OHM 2W 1% WW AXIAL - RWR80SR187FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.187 OHM 2W 1% WW AXIAL
RWR80SR187FRBSL
RES 0.187 OHM 2W 1% WW AXIAL RWR80SR187FRBSL
RES 0.187ohm 2W 1% WW AXIAL

RES 0.187ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR187FRBSL-ND 3110-RWR80SR187FRBSL RWR80SR187FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.187 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1870 ohms 0.1870 ohms 0.1870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers