Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR205FRRSL

Description
205 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
205 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR205FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR205FRRSL-ND
Through Hole Resistors RWR80SR205FRRSL-ND
205 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

205 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR205FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR205FRRSL
Wirewound Resistors 3110-RWR80SR205FRRSL
EGS-3-80 .205 1% RWR80SR205FR RSL

EGS-3-80 .205 1% RWR80SR205FR RSL

Supplier's Site Datasheet
RES 0.205 OHM 2W 1% WW AXIAL - RWR80SR205FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.205 OHM 2W 1% WW AXIAL
RWR80SR205FRRSL
RES 0.205 OHM 2W 1% WW AXIAL RWR80SR205FRRSL
RES 0.205ohm 2W 1% WW AXIAL

RES 0.205ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR205FRRSL-ND 3110-RWR80SR205FRRSL RWR80SR205FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.205 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2050 ohms 0.2050 ohms 0.2050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers