Vishay Intertechnology, Inc. RES 90.9 OHM 2W 1% WW AXIAL RWR80S90R9FPBSL

Description
RES 90.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 2W 1% WW AXIAL - RWR80S90R9FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 2W 1% WW AXIAL
RWR80S90R9FPBSL
RES 90.9 OHM 2W 1% WW AXIAL RWR80S90R9FPBSL
RES 90.9ohm 2W 1% WW AXIAL

RES 90.9ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S90R9FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S90R9FPBSL-ND
Through Hole Resistors RWR80S90R9FPBSL-ND
90.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

90.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S90R9FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S90R9FPBSL
Wirewound Resistors 3110-RWR80S90R9FPBSL
EGS-3-80 90.9 1% RWR80S90R9FP BSL

EGS-3-80 90.9 1% RWR80S90R9FP BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S90R9FPBSL RWR80S90R9FPBSL-ND 3110-RWR80S90R9FPBSL
Product Name RES 90.9 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details