Vishay Intertechnology, Inc. RES 0.182 OHM 2W 1% WW AXIAL RWR80SR182FSB12

Description
RES 0.182ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.182ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.182 OHM 2W 1% WW AXIAL - RWR80SR182FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.182 OHM 2W 1% WW AXIAL
RWR80SR182FSB12
RES 0.182 OHM 2W 1% WW AXIAL RWR80SR182FSB12
RES 0.182ohm 2W 1% WW AXIAL

RES 0.182ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR182FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR182FSB12-ND
Through Hole Resistors RWR80SR182FSB12-ND
182 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR182FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR182FSB12
Wirewound Resistors 3110-RWR80SR182FSB12
EGS-3-80 .182 1% RWR80SR182FS B12

EGS-3-80 .182 1% RWR80SR182FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR182FSB12 RWR80SR182FSB12-ND 3110-RWR80SR182FSB12
Product Name RES 0.182 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1820 ohms 0.1820 ohms 0.1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers