Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR121FRB12

Description
EGS-3-80 .121 1% RWR80SR121FR B12
Request a Quote Datasheet
Description
EGS-3-80 .121 1% RWR80SR121FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR121FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR121FRB12
Wirewound Resistors 3110-RWR80SR121FRB12
EGS-3-80 .121 1% RWR80SR121FR B12

EGS-3-80 .121 1% RWR80SR121FR B12

Supplier's Site Datasheet
RES 0.121 OHM 2W 1% WW AXIAL - RWR80SR121FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.121 OHM 2W 1% WW AXIAL
RWR80SR121FRB12
RES 0.121 OHM 2W 1% WW AXIAL RWR80SR121FRB12
RES 0.121ohm 2W 1% WW AXIAL

RES 0.121ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR121FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR121FRB12-ND
Through Hole Resistors RWR80SR121FRB12-ND
121 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR121FRB12 RWR80SR121FRB12 RWR80SR121FRB12-ND
Product Name Wirewound Resistors RES 0.121 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1210 ohms 0.1210 ohms 0.1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers