Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR137FSBSL

Description
EGS-3-80 .137 1% RWR80SR137FS BSL
Request a Quote Datasheet
Description
EGS-3-80 .137 1% RWR80SR137FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR137FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR137FSBSL
Wirewound Resistors 3110-RWR80SR137FSBSL
EGS-3-80 .137 1% RWR80SR137FS BSL

EGS-3-80 .137 1% RWR80SR137FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR137FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR137FSBSL-ND
Through Hole Resistors RWR80SR137FSBSL-ND
137 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

137 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.137 OHM 2W 1% WW AXIAL - RWR80SR137FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.137 OHM 2W 1% WW AXIAL
RWR80SR137FSBSL
RES 0.137 OHM 2W 1% WW AXIAL RWR80SR137FSBSL
RES 0.137ohm 2W 1% WW AXIAL

RES 0.137ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR137FSBSL RWR80SR137FSBSL-ND RWR80SR137FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.137 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1370 ohms 0.1370 ohms 0.1370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details