Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR196FRB12

Description
EGS-3-80 .196 1% RWR80SR196FR B12
Request a Quote Datasheet
Description
EGS-3-80 .196 1% RWR80SR196FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR196FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR196FRB12
Wirewound Resistors 3110-RWR80SR196FRB12
EGS-3-80 .196 1% RWR80SR196FR B12

EGS-3-80 .196 1% RWR80SR196FR B12

Supplier's Site Datasheet
RES 0.196 OHM 2W 1% WW AXIAL - RWR80SR196FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.196 OHM 2W 1% WW AXIAL
RWR80SR196FRB12
RES 0.196 OHM 2W 1% WW AXIAL RWR80SR196FRB12
RES 0.196ohm 2W 1% WW AXIAL

RES 0.196ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR196FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR196FRB12-ND
Through Hole Resistors RWR80SR196FRB12-ND
196 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

196 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR196FRB12 RWR80SR196FRB12 RWR80SR196FRB12-ND
Product Name Wirewound Resistors RES 0.196 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1960 ohms 0.1960 ohms 0.1960 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details